Features
• Heavy-Duty construction.
• For heavy-duty R drawer.
• Easy to install.
• Vast choice of accessories offered to adapt to your storage needs.
• The specified width and depth match the exterior dimensions of the shelving or cabinet in which the drawer compartmentalization
• The height specified corresponds to the exterior height of the drawer.
• For personalized configuration, contact us!
Rousseau Metal Inc. | |
---|---|
Product Category | Industrial Shelving and Racking |
Product Number | R00DE-KLR |
Product Name | Hanging File Bars for Drawer (30"W x 24"D x 12"H) |
Category | Industrial |
Type | Heavy Duty |
Depth | 24 inch (610 mm) |
Length | 12 inch (305 mm) |