SINGLE, HEAVY-DUTY TYPE; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT; SIDE WIRING; APPLICABLE STANDARD
Thomas & Betts Corporation | |
---|---|
Product Category | Power Connectors |
Product Number | 5251-W |
Product Name | Duplex/Single Receptacle |
Device Type | Receptacle |
Configuration | Single; Duplex |
Standards / Certifications | UL; CSA |
Voltage Rating | 125 volts |