Body Features Primary Product Color : Black
Configuration Features Lighting Connector Features Included : Rotatable Number of Positions : 3
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold
Dimensions Wire Size (AWG) : 14
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Industry Standards Compatible With Agency/Standards Products : ANSI
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector System : Wire-to-Component Lighting Product Type : Connector Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Lighting Connector Features Included : Rotatable
- Number of Positions : 3
Contact Features
- Contact Current Rating (Max) (AMP) : 15
- Contact Mating Area Plating Material : Gold
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Industry Standards
- Compatible With Agency/Standards Products : ANSI
Operation/Application
- Circuit Application : Power
Product Type Features
- Connector System : Wire-to-Component
- Lighting Product Type : Connector
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]