TE Connectivity Rectangular Power Connectors 106527-6

Description
Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Height : 18.8 MM  [.74 INCH ] Length : 13.9 MM  [.55 INCH ] Row-to-Row Spacing : 1.2 MM  [.165 INCH ] Width : 11.7 MM  [.46 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon UL Flammability Rating : UL 94V-2 Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : UL, CSA Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire VDE Tested : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board, Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Usage Conditions Insertion Force (NEWT) : 4 Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Height : 18.8 MM  [.74 INCH ] Length : 13.9 MM  [.55 INCH ] Row-to-Row Spacing : 1.2 MM  [.165 INCH ] Width : 11.7 MM  [.46 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon UL Flammability Rating : UL 94V-2 Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : UL, CSA Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire VDE Tested : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board, Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Usage Conditions Insertion Force (NEWT) : 4 Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 106527-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
106527-6
Rectangular Power Connectors 106527-6
Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Height : 18.8 MM  [.74 INCH ] Length : 13.9 MM  [.55 INCH ] Row-to-Row Spacing : 1.2 MM  [.165 INCH ] Width : 11.7 MM  [.46 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon UL Flammability Rating : UL 94V-2 Identification Marking Circuit Identification Feature : With Industry Standards Agency/Standard : UL, CSA Agency/Standard Number : E28476 Glow Wire Rating : Standard Part - Not Glow Wire VDE Tested : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board, Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Usage Conditions Insertion Force (NEWT) : 4 Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Height : 18.8 MM  [.74 INCH ]
  • Length : 13.9 MM  [.55 INCH ]
  • Row-to-Row Spacing : 1.2 MM  [.165 INCH ]
  • Width : 11.7 MM  [.46 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon
  • UL Flammability Rating : UL 94V-2

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Agency/Standard : UL, CSA
  • Agency/Standard Number : E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • VDE Tested : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Usage Conditions


  • Insertion Force (NEWT) : 4
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors Power - 106527-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
106527-6
Connectors Power 106527-6
06P DUAC REC HSG

06P DUAC REC HSG

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 106527-6 106527-6
Product Name Rectangular Power Connectors Connectors Power
Device Type Receptacle Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 104480-9 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 207486-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details