Configuration Features Number of Positions : 18 Number of Power Positions : 18 Number of Rows : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Matrix, Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Retention Within Housing : Without Contact Type : Pin PCB Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter (Max) : 2.39 MM [2.39 INCH ] Compatible Insulation Diameter Range : 1.2 - 3.1 MM [.047 - .122 INCH ] Connector Height : 9.8 MM [.386 INCH ] PCB Thickness (Recommended) : .06 MM [1.6 INCH ] Product Length : 39 MM [1.535 INCH ] Product Width : 13 MM [.51 INCH ] Row-to-Row Spacing : 4.2 MM [.165 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 600
Housing Features Centerline (Pitch) : 4.2 MM [.165 INCH ] Housing Color : Natural Housing Material : Nylon
Identification Marking Circuit Identification Feature : With
Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 100
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Header Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.6 MM [.14 INCH ]
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Configuration Features
- Number of Positions : 18
- Number of Power Positions : 18
- Number of Rows : 2
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Current Rating (Max) (AMP) : 9
- Contact Layout : Matrix, Inline
- Contact Mating Area Plating Material : Tin
- Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ]
- Contact Retention Within Housing : Without
- Contact Type : Pin
- PCB Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter (Max) : 2.39 MM [2.39 INCH ]
- Compatible Insulation Diameter Range : 1.2 - 3.1 MM [.047 - .122 INCH ]
- Connector Height : 9.8 MM [.386 INCH ]
- PCB Thickness (Recommended) : .06 MM [1.6 INCH ]
- Product Length : 39 MM [1.535 INCH ]
- Product Width : 13 MM [.51 INCH ]
- Row-to-Row Spacing : 4.2 MM [.165 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 600
Housing Features
- Centerline (Pitch) : 4.2 MM [.165 INCH ]
- Housing Color : Natural
- Housing Material : Nylon
Identification Marking
- Circuit Identification Feature : With
Industry Standards
- CSA Rating : 208567
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : UL E28476
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Latch
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Box & Tray, Tray
- Packaging Quantity : 100
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Plug
- Connector System : Wire-to-Board
- Rectangular Power Connector Type : Header
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 3.6 MM [.14 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]