Schurter CE series C14 power entry modules are a high performance IEC inlet that feature a line filter and fuse holder. The CE series are designed to be panel mounted with screw-on mountings on the front side.
Quick connect terminals: 4.8 x 0.8 mm. Panel mount. Interchangeable fuse drawer. Standard or medical versions available
IEC Connector Type = C14
Mounting Type = Screw Mount
Gender = Male
Current Rating = 4A
Body Orientation = Straight
Termination Method = Quick Connect
Switch Type = None
Number of Fuses = 2
Voltage Rating = 250 (IEC) V ac, 125 V ac
Fuse Size = 5 x 20 mm, 6.3 x 32 mm
AC Power Entry Modules CE PWR ENTRY MODULE W. FILTER 4A M5
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Power Connectors | Power Connectors |
Product Number | 8703081 | CEC0.6100.151 |
Product Name | AC Power Entry Modules | |
Power Type | AC Power Connector | AC Power Connector |
Device Type | Plug | Power Entry Module |
Configuration | IEC | |
Mounting Style | Screw Mount | Panel; Panel Mount |