Legrand - Pass & Seymour Duplex/Single Receptacle 5762

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5762 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
5762
Duplex/Single Receptacle 5762
DUPLEX TYPE 7-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.656 INCH W X 0.813 INCH D X 3.281 INCH H
  • DUPLEX TYPE
  • 7-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498 APPROVAL
  • 277 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • SELF GROUNDING
  • 2 POLE(S)
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.656 INCH W X 0.813 INCH D X 3.281 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 5762
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
VAC13KS, India, V-Lock cord retaining, 2.0 m, Connector IEC C13, IS 694, black - 3-101-514 - SCHURTER Inc
Specs
Power Type AC Power Connector
Configuration IEC
Country Selection India
View Details
New Energy Connector (High Current High Power Connector) - N Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Device Type Plug
Applications Commercial; Industrial
Termination Types Crimp; PCB; Solder Cup
View Details
Three Function Module with Switch & Filter - 83510470 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details