EPIC® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals. Uses: Indoor cable-to-cable connections and cable-to-equipment inlet connections
LAPP | |
---|---|
Product Category | Power Connectors |
Product Number | 730136 |
Product Name | EPIC® Pin & Sleeve Connector |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Single |
Applications | Commercial; Industrial |
Termination Types | Screw |