DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSION RESISTANT,
Hubbell Wiring Device-Kellems | |
---|---|
Product Category | Power Connectors |
Product Number | 5362 |
Product Name | Duplex/Single Receptacle |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Single; Duplex |
Applications | Specification |
Standards / Certifications | UL; CSA |