Interpower 16A/250V Ivory French/Belgian Socket 88010550

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 100ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/5 Plug/Socket Standard: CEE 7 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 100ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/5 Plug/Socket Standard: CEE 7 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A/250V Ivory French/Belgian Socket - 88010550 - Interpower
Oskaloosa, IA, United States
16A/250V Ivory French/Belgian Socket
88010550
16A/250V Ivory French/Belgian Socket 88010550
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 100ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE 7/5 Plug/Socket Standard: CEE 7 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Thermoplastic CE Marking: no

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: 100ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEE 7/5

Plug/Socket Standard: CEE 7

Plug/Socket Color: Ivory

Cable Selection: 3 wire

Cable Size: 2.5mm²

General Material: Thermoplastic

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010550
Product Name 16A/250V Ivory French/Belgian Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
Standards / Certifications RoHS; CEE 7
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Two Function Power Entry Module - 83510353 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Continental European Duplex Socket Gray - 88010290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Two Function Hospital Grade Power Entry Module - 83530593 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
15A/125V North American Snap-In Receptacle - 88214100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details