PWR ENT RCPT IEC320-C14 PANEL QC
AC Power Entry Modules IEC INLET FILTER 1A 250V
DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Power Connectors | Power Connectors |
Product Number | 495-75272-ND | B84771A3001A000 |
Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
Device Type | Power Entry Module | Power Entry Module |
Configuration | IEC; Other | |
Mounting Style | Panel | Panel; Panel Mount, Snap-In |
Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect (0.250") |
Standards / Certifications | UL; cUL, ENEC, UL | RoHS |