Moisture-proof cut-out/alternate switch socket combination. Surface mounting, upright. Switch is illuminated. With labelling field
Switched = Yes
Socket Type = Type F - German Schuko
Mounting Style = Surface Mount
Current Rating = 16A
Voltage Rating = 250V
Material = Thermoplastic
International Protection Rating = IP44
Colour Family = Grey
Earth Terminal = Yes
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 2427328 |
Power Type | AC Power Connector |