GSAZ DIN standard receptacle with solder contacts for cylinder installation: Form A, 3-pin (2+1PE), UL 1977, solder type (PE screw type); 400 V AC/DC, 16 A
Belden Inc. | |
---|---|
Product Category | Power Connectors |
Product Number | GSAZ 200 |
Product Name | GSAZ DIN standard receptacle with solder contacts for cylinder installation: Form A, 3-pin (2+1PE), UL 1977, solder type (PE screw type); 400 V AC/DC, 16 A |
Power Type | AC Power Connector; DC Power Connector |
Device Type | Receptacle |
Termination Types | Solder Cup |
Standards / Certifications | UL |