Lanmar, Inc. Datasheets for Glass Fibers and Fiberglass Cloth
Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications.
Glass Fibers and Fiberglass Cloth: Learn more
| Product Name | Notes |
|---|---|
| A slightly lighter PTFE coating yields pronounced surface weave texture for applications that don’t require extreme heat or resistance to chemicals. | |
| An even lighter PTFE coating on this grade of fabric permits controlled porosity for liquids and gases. Open mesh PTFE fabric permit full airflow through the material for filtering and... | |
| Carbon inclusions in the PTFE coating give this grade of fabric anti-static properties along with high heat tolerance and release capabilities. | |
| Coating additives increase the tear strength and material flexibility as well as the resistance to fold-over creasing. | |
| Lanmar Black4 is a black pigmented PTFE Coated Fiberglass fabric designed for high performance heat sealing applications in the packaging industry. This product is not conductive. For electrically conductive black... | |
| Lanmar Silicone Coated Fiberglass Fabrics are highly flexible and feature excellent release properties with a limited high-end temperature range. These materials are coated on one or both sides with silicone... | |
| Lanmar Silver4 is a wear resistant industrial laminate featuring uniform thickness, multi-layer cast PTFE film laminated to woven fiberglass fabric. Silver4 outperforms traditional PTFE coated products of similar weight and... | |
| Super smooth finish with a heavy coating of PTFE for applications that demand an ultra-smooth surface without fabric weave pattern impression. Excellent for non-stick and heat sealing applications. | |
| This is the most universally used grade of PTFE fabric providing a smooth surface and excellent release properties. Typical applications include heat sealing, hot plate covers, release sheets, gaskets and... |