Lanmar Silicone Coated Fiberglass Fabrics are highly flexible and feature excellent release properties with a limited high-end temperature range. These materials are coated on one or both sides with silicone rubber and come in either white or red colors. Applications include heat shrink tunnel curtains and conveyor belts.
| Lanmar, Inc. | |
|---|---|
| Product Category | Coated Fabrics |
| Product Number | 99-23 |
| Product Name | Silicone Coated Fiberglass Fabrics |
| Views / Search Form Triggers | Industrial Fabric |
| Material | Fiberglass; Coated / Sized |
| Thickness | 0.0230 inch (0.5842 mm) |