Lanmar, Inc. Datasheets for Adhesive Tapes

Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more

Product Name Notes
Lanmar Black4 is a black pigmented PTFE Coated Fiberglass fabric with high temperature silicone adhesive designed for high performance heat sealing applications in the packaging industry. Black4 is a standard...
Lanmar Copper4 PTFE Tape is a non-metallic product. PTFE film is laminated to the fiberglass fabric substrate, rather than the standard dip-coat process. The result is a top working surface...
Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF...
Lanmar PTFE Film Tapes (skived or high modulus) feature excellent conformability and elongation properties as well as excellent release, high-temperature, dielectric, and anti-friction characteristics.
Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500°F) or Acrylic adhesive (to 350°F). These tapes are also offered with release liner...
Polyester Film tape is a high temperature product designed for splicing, holding, or masking applications. The high tack silicone adhesive does not leave any residue upon tape removal. Stocked in...
Polyimide Film Tapes are designed for high temperature electrical insulation and UV sealing applications.
PTFE Zone Tape is a custom configuration of our PTFE Coated Fiberglass fabric and a high temperature transfer adhesive along the product edges to yield an adhesive-free center zone, perfect...
U.H.M.W. Tapes are perfect for low-to-moderate temperature anti-friction, slip-and-slide, and high wear applications.