McGee Industries, Inc. / McLube Division Datasheets for Solid and Dry Film Lubricants
Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors.
Solid and Dry Film Lubricants: Learn more
| Product Name | Notes |
|---|---|
| A heptane-based dispersion of organic resin with excellent lubrication and release properties. The coating is flexible and ideally suited for use on nonmetallic molds. | |
| A water extendable emulsion of a fluorochemical/ resin mixture intended for use as a mandrel lubricant for hose built on rigid mandrels. Provides excellent anti-stick properties and a low coefficient... | |
| Durable semi-permanent coating effective up to 1000°F. Available in aerosol cans. | |
| Food Grade Mandrel Lubricant. Solvent based dispersion of polyermeric material that will provide a durable, dry, colorless film with a very low coefficient of friction and excellent lubricating properties. Allows... | |
| MAC-1193 is an aqueous solution that will not settle on standing. It provides a durable, semi-permanent release coating that will not transfer to molded parts. MAC-1193 is particularly effective with... | |
| MAC-1194 is an aqueous fluoropolymer solution that will not settle-out. It will provide a durable, semi-permanent release film without transferring to the molded product. | |
| MAC-408 is a water based dispersion of PTFE particles intended for use as a mandrel lubricant for flexible EPDM, nylon, and polypropylene mandrels. This product represents a safe and economically... | |
| MAC-422 dry film lubricant is an aqueous dispersion of finely divided PTFE (polytetrafluoroethy lene) particles. It will air cure in minutes providing a durable, dry, colorless coating with excellent lubricating... | |
| MAC-424S is a water based dispersion of PTFE particles intended for use as a mandrel lubricant for flexible EPDM, nylon, and polypropylene mandrels. This product represents a safe and economically... | |
| MAC-444NPB dry film lubricant is a nonflammable, solvent dispersion of a solid active ingredient which exhibits low friction and excellent antistick/ release characteristics. The product furnishes a release coating effective... | |
| MAC-718 is a water dilutable emulsion of a resin mixture intended for use as a release coating in rubber molding processes and as an antitank coating for uncured rubber. This... | |
| MAC-746 is a water extendable emulsion of a PTFE/ resin mixture designed for use as a mandrel lubricant for flexible EPDM, nylon, and polypropylene mandrels. This product represents a safe... | |
| MAC-799 is an aqueous dispersion of finely divided particles of PTFE (polytetrafluoroethy lene). It will air cure in minutes providing a dry, colorless film with excellent lubricating properties and a... | |
| MAC-810 is a solvent based dispersion of a blend of molybdenum disulfide and graphite solid lubricants that will provide a durable, dry film coating with excellent lubricity and an extremely... | |
| MAC-841 is a water emulsion of a film forming resin that cures to form a clear, colorless coating with excellent release and antistick characteristics. It is intended for use as... | |
| MAC-857 is a water-based resin emulsion designed for aggregate mold release. This product is a safe, economical replacement for conventional solvent-based coatings. It is designed for use on heated or... | |
| MAC-968 is a colloidal dispersion of finely divided PTFE (polytetrafluoroethy lene) particles in water. It forms a durable film that dries clear and colorless on the mold. This product has... | |
| MAC-971 is a solvent-based release agent that bonds to the surface of a mold but will not transfer to the molded part. Product will cure at room temperature and remain... | |
| MAC-973 is a water-based emulsion of resin that will cure to form a clear, colorless release coating. Can cure at low temperatures and dries faster than most standard release agents. | |
| McLube 1711L is an excellent release coating for all types of compounds, including: silicone, EPDM, HNBR, FKM and peroxide-cured systems. This product is suitable for use up to 550°F. | |
| McLube 1720L (NSN 9150-01-325-9816)is a solvent dispersion of a solid active ingredient with exhibits low friction and excellent antistick/release characteristics. McLube 1720L furnishes a release coating for all types of... | |
| McLube 1725L is a solvent-based PTFE dispersion with a low coefficient of friction and excellent anti-stick/ release properties. The product will work well on metallic and nonmetallic molds at temperatures... | |
| McLube 1733H is a solvent dispersion of PTFE that dries in seconds and leaves a durable, colorless coating with excellent release and anti-stick characteristics. The coating is flexible and particularly... | |
| McLube 1782 is a dispersion of solids in water used as a release coating for virtually all compounds and parts. This product is a particularly effective release coating for silicone... | |
| McLube 1829 is a concentrated release agent and anti-stick coating designed for use in the plastics industry. This product is a clean, economical alternative to silicone oil, soap and other... | |
| McLube 1849 is a water dilutable emulsion of fluoropolymers intended for use as an anti-stick coating on nylon cure tape. | |
| McLube 2100 is a colloidal dispersion of finely divided polytetrafluoroethyl ene (PTFE) particles in water. It has proven an excellent release and anti-stick coating for a variety of rubber compounds... | |
| McLube 76C is a water emulsion that dries to a clear coating with excellent release and antistick characteristics. It is intended for use as a release coating on all types... | |
| McLube PTFE Dry Film Dispersions have a low coefficient of friction allowing for a dry film lubricant with super performance attributes such as thermal and chemical stability, cleanliness and excellent... | |
| McLube PTFE Powder is a low molecular weight polymer that will provide excellent lubricating and non-stick properties when used alone or as an additive to other materials. McLube PTFE Powder... | |
| PTFE-based dry lubricant and mold release designed to enhance mold flow characteristics. | |
| Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating... | |
| Solvent based bonded dry film molybdenum disulfide (MoS2) lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide... | |
| Solvent based bonded dry film molybdenum disulfide lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has... | |
| Solvent based bonded dry film PTFE lubricant and coating that will bond tenaciously to all surfaces. Will provide a colorless film coating with excellent lubricity and a low coefficient of... | |
| Solvent based dispersion of Polytetrafluoroethyl ene (PTFE). Produces a dry colorless film with a very low coefficient of friction and excellent lubricating properties. Provides excellent mandrel ejection on a variety... | |
| Superfine Grade Molybdenum Disulfide Powder (MoS2). Particle Size: Fisher Number 0.4 to 0.45 microns. | |
| Technical Fine Grade Molybdenum Disulfide Powder (MoS2). Particle Size: Fisher Number 0.65 to 0.8 microns. | |
| Technical Grade Molybdenum Disulfide (MoS2). Lubricant Grade Moly. Particle Size: Fisher Number 3 to 4 microns. | |
| Water based bonded dry film Moly Lubricant and Coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a... | |
| Water based dispersion of Polytetrafluoroethyl ene (PTFE). Provides a dry, colorless film with a very low coefficient of friction and excellent lubricating properties. For use as a mandrel lubricant for... | |
| Water based dispersion of Polytetrafluoroethyl ene (PTFE). Provides a dry, colorless film with a very low coefficient of friction and excellent lubricating properties. Intended for use as a anti-tack coating... | |
| Water based emulsion of a fluorochemical/ resin mixture. Produces a dry colorless film with a very low coefficient of friction and excellent lubricating properties. Provides excellent mandrel ejection on a... | |
| Water based mold release agent supplied as a concentrate. PTFE colorless water based dispersion for general purpose and hard to release compounds. Excellent mold release agent for FKM, ECO, neoprene,... | |
| Water-based, film-forming resin for all types of rotational molded parts where controlled release is important. |