McLube PTFE Dry Film Dispersions have a low coefficient of friction allowing for a dry film lubricant with super performance attributes such as thermal and chemical stability, cleanliness and excellent slip-stick properties. PTFE Dry Film Dispersions are available as 25%, 15%, and 5% dispersions in isopropyl alcohol (IPA). They will provide an extremely low coefficient of friction, are chemically inert and thermally stable to 615°F.
McLube PTFE Powder is a low molecular weight polymer that will provide excellent lubricating and non-stick properties when used alone or as an additive to other materials. McLube PTFE Powder will improve the surface slip properties, lubricity, and abrasion resistance of rubber, plastic, printing inks, and industrial coatings. It is recommended for general purpose applications.
| McGee Industries, Inc. / McLube Division | McGee Industries, Inc. / McLube Division | |
|---|---|---|
| Product Category | Industrial Lubricants | Industrial Lubricants |
| Product Number | McLube PTFE | McLube PTFE |
| Product Name | Dry Film Dispersions | POWDER |
| Type | Fluid / Oil; Micro-dispersion; Solid or Dry Film Lubricant | Solid or Dry Film Lubricant |