McGee Industries, Inc. / McLube Division Datasheets for Anti-seize Compounds

Anti-seize compounds, anti-stick compounds, and thread lubricants are applied to threads to prevent binding or sticking bolts or fasteners.
Anti-seize Compounds: Learn more

Product Name Notes
Durable semi-permanent coating effective up to 1000°F. Available in aerosol cans.
MAC-414 is a water based resin emulsion intended for use as a release coating in rubber molding processes and as an antitack coating for uncured rubber. This product represents an...
MAC-444NPB dry film lubricant is a nonflammable, solvent dispersion of a solid active ingredient which exhibits low friction and excellent antistick/ release characteristics. The product furnishes a release coating effective...
MAC-718 is a water dilutable emulsion of a resin mixture intended for use as a release coating in rubber molding processes and as an antitank coating for uncured rubber. This...
MAC-746 is a water extendable emulsion of a PTFE/ resin mixture designed for use as a mandrel lubricant for flexible EPDM, nylon, and polypropylene mandrels. This product represents a safe...
MAC-799 is an aqueous dispersion of finely divided particles of PTFE (polytetrafluoroethy lene). It will air cure in minutes providing a dry, colorless film with excellent lubricating properties and a...
MAC-863 is water based mixture of a polymeric resin supplied as a concentrate, which has proven to be an extremely effective anti-stick coating for uncured rubber stock. It furnishes a...
MAC-901 is a water dilutable dispersion of solid active ingredients (polytetrafluoroethy lene/PTFE) designed to furnish a release, antistick/antitack coating for rubber. It is particularly useful as a replacement for mica,...
McLube 1782 is a dispersion of solids in water used as a release coating for virtually all compounds and parts. This product is a particularly effective release coating for silicone...
McLube 1829 is a concentrated release agent and anti-stick coating designed for use in the plastics industry. This product is a clean, economical alternative to silicone oil, soap and other...
McLube 1849 is a water dilutable emulsion of fluoropolymers intended for use as an anti-stick coating on nylon cure tape.
McLube 2100 is a colloidal dispersion of finely divided polytetrafluoroethyl ene (PTFE) particles in water. It has proven an excellent release and anti-stick coating for a variety of rubber compounds...
McLube 76C is a water emulsion that dries to a clear coating with excellent release and antistick characteristics. It is intended for use as a release coating on all types...
Petroleum Oil Based Extreme Pressure Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has...
Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating...
Solvent based bonded dry film molybdenum disulfide (MoS2) lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide...
Solvent based bonded dry film molybdenum disulfide lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has...
Synthetic Oil Based Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation...
Water based bonded dry film Moly Lubricant and Coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a...