Duratherm Extended Life Fluids Datasheets for Refrigerants, Antifreezes, and Cooling Liquids

Primary refrigerants use a thermodynamic or adiabatic process (evaporation-condensation cycles) to remove heat and cool a region. Secondary refrigerants such as antifreeze liquids provide cooling solely through heat transfer.
Refrigerants, Antifreezes, and Cooling Liquids: Learn more

Product Name Notes
Duratherm XLT-120 heat transfer fluid is engineered for long-term operation in heat transfer applications requiring precise temperature control ranging from -120°F up to 150°F (-84°C to 65°C). Ideal for cryogenic...
Duratherm XLT-50 is engineered for long-term operation in heat transfer applications requiring precise temperature control ranging from -50°F up to 350°F (-45°C to 176°C). Ideal for cryogenic applications Duratherm XLT-50's...
INTERCOOL BIOGREEN is a fully inhibited heat transfer fluid formulated from USDA certified glycol (1, 3-propanediol, CASNR 504-63-2) for freeze point depression as well as single fluid heating and cooling...
INTERCOOL OP-100 is an ethylene glycol based industrially inhibited heat transfer fluid optimal for freeze point suppression and single fluid heating and cooling applications with an operating range of -60°F...
INTERCOOL P-300 is a propylene glycol based industrially inhibited heat transfer fluid with an operating range of -60°F to 320°F engineered for applications that demand a low-toxicity fluid to satisfy...