Royal Purple, Ltd. Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
| Product Name | Notes |
|---|---|
| Multi-purpose synthetic grease, with Synslide®. A high performance, aluminum complex grease which satisfies the widest range of grease requirements and is recommended for bearings and general purpose use. | |
| Royal Purple® Paper Mill Grease is a high performance, aluminum complex, syntehtic grease designed to lubricate a wide range of typical paper / pulp processing applications using a single grease. | |
| Royal Purple's Coupling Grease is a lithium complex, high film strength grease that provides superior resistance to oil separation from the high centrifugal forces generated by couplings. It is formulated... | |
| Thermasil™ T-100 is a viscous, water resistant, tacky grease designed to protect extremely heavily loaded, low speed bearings or sliding surfaces (such as open gears, skid-rails, gear couplings, etc.) that... | |
| Thermax® Semi-Fluid Grease is an ultra-tough, aluminum complex, EP grease designed to lubricate industrial gear boxes that require the use of a semi-fluid grease. It has the fluidity to pour... | |
| Thermax™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax™ 680 Grease is a special... | |
| Ultra-Performance® Clear FDA Grease is a colorless, nonstaining, nondrying, biodegradable, aluminum complex H-1 grease. It is authorized by the USDA for use in federally inspected meat and poultry plants. Ultra-Performance® | |
| Ultra-Performance® Grease satisfies a wide range of grease requirements and is recommended for bearings and general purpose use. Ultra-Performance® Grease is a high performance, multi-service, aluminum complex, synthetic grease. Its... | |
| Ultra-Performance® White FDA Grease is an aluminum complex white H-1 grease authorized by the USDA for use in federally inspected meat and poultry plants. It meets or exceeds the FDA's... |