Royal Purple, Ltd. Datasheets for Industrial Lubricants

Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more

Product Name Notes
Air Hammer Oil is recommended for users looking for much longer tool oil life and significantly improved reliability. Air Hammer Oil is an ultra-tough, para-synthetic rock drill / air hammer...
High performance gear oil, with DynaGlyde®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to...
Hydrocarbon gas compressor oil, with Synerlec®. A long life, high film strength, synthetic lubricant specifically designed to increase the service life of rotary screw, centrifugal, rotary vane and reciprocating gas...
Max EZ is an advanced power steering fluid designed to maximize the life and performance of all power steering units. Max EZ is formulated with a blend of select synthetic...
Max-Chain is an advanced, synthetic lubricant that dramatically reduces wear and extends equipment life. It provides excellent protection against rust and corrosion for chains, open gears and exposed metal surfaces...
Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without...
Max-Tuff is an ultra-tough, synthetic lubricant designed for use in reassembling repaired equipment. Max-Tuff utilizes durable synthetic molecules that adhere to metal surfaces and create an extremely strong barrier between...
Multi-purpose synthetic grease, with Synslide®. A high performance, aluminum complex grease which satisfies the widest range of grease requirements and is recommended for bearings and general purpose use.
NGL-NS™ is a premium, synthetic lubricant specifically designed to increase the service life of reciprocating gas compressors in hydrocarbon service where sulfur-sensitive catalysts are present downstream of the compressor. NGL-NS™
Parafilm® is recommended for use in air compressors, pumps, turbines, bearings and general plant equipment where premium performance is desired but the use of a fully synthetic oil is not...
Poly-Guard® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard® FDA...
Quadrex® is a low ash, fuel saving, high performance, synthetic blend 4-cycle natural gas engine oil. Quadrex® saves fuel and reduces maintenance costs. It extends drain intervals, ring and bearing...
Royal Purple Motor Oil delivers superior protection and improves performance in four-cycle gasoline and diesel engines. It increases horsepower and torque, saves fuels and reduces heat, wear and emissions. It...
Royal Purple® Paper Mill Grease is a high performance, aluminum complex, syntehtic grease designed to lubricate a wide range of typical paper / pulp processing applications using a single grease.
Royal Purple's Coupling Grease is a lithium complex, high film strength grease that provides superior resistance to oil separation from the high centrifugal forces generated by couplings. It is formulated...
Royal Purple's Marine Hydraulic Oil™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment...
Royal Purple's Royal Flush is a safe, effective and inexpensive product for cleaning sludge and varnish from equipment while in service. Because Royal Flush is available in only two viscosities...
Royal Purple's Wire Rope Lubricant contains specially formulated synthetic lubricants, penetrants and synthetic additive, which significantly extend the service life of wire ropes over a wide range of temperatures and...
Synergy® is Royal Purple's best-selling EP gear oil and is designed to smoothly lubricate gears under virtually all conditions. Synergy® is an ultra-tough, long life, gear oil with slippery, synthetic...
Synfilm Recip. 100 is recommended for lubricating reciprocating air compressors (piston type). Synfilm Recip. 100 is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the...
Synfilm® GT is recommended for use in gas and steam turbines, blowers and vacuum pumps, bearings, gears, air tools, etc. Synfilm® GT is a clean, dry, long life, high film...
Synfilm® is Royal Purple's best-selling industrial lubricant and is recommended for use in air compressors, pumps, steam turbines, bearings, gears, air tools, etc. Synfilm® is a clean, dry, long life,...
Synfilm® Recip. is recommended for lubricating reciprocating air compressors (piston type). Synfilm® Recip. is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and...
Synmist® is a high film strength, synthetic lubricant specifically designed for use in centralized air-mist lubrication systems. Synmist® is designed to readily atomize to eliminate large, unwanted, wet oil droplets...
Synway® is an ultra-tough, tenacious lubricant designed to effectively lubricate machine tool slides and ways. Synway® allows for smooth, uniform, chatter-free motion and precision control -- even at low table...
Thermasil™ T-100 is a viscous, water resistant, tacky grease designed to protect extremely heavily loaded, low speed bearings or sliding surfaces (such as open gears, skid-rails, gear couplings, etc.) that...
Thermax® Semi-Fluid Grease is an ultra-tough, aluminum complex, EP grease designed to lubricate industrial gear boxes that require the use of a semi-fluid grease. It has the fluidity to pour...
Thermax™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax™ 680 Grease is a special...
Thermyl-Glyde® gear oil has all the advantages ofSynergy® but is recommended where heavy loads, shock loads, low operating speeds and / or high operating temperatures are encountered. Thermyl-Glyde® is...
Ultra-Performance® Grease satisfies a wide range of grease requirements and is recommended for bearings and general purpose use. Ultra-Performance® Grease is a high performance, multi-service, aluminum complex, synthetic grease. Its...