Royal Purple, Ltd. Datasheets for Hydraulic Oils and Transmission Fluids

Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications.
Hydraulic Oils and Transmission Fluids: Learn more

Product Name Notes
CMT™ is a blend of premium mineral and synthetic lubricants and meets the requirements for Caterpillar TO-4; Allison C-4*, CF-2 and CF; Eaton; and Dana manual transmissions. CMT™ manual transmission...
Max ATF is a synthetic, high-performance, automatic transmission fluid. Its low co-efficient of friction and high film strength help to dramatically reduce heat and wear. Additionally, Max ATF is more...
Max-Cycle is specifically formulated to significantly improve motorcycle, ATV and snowmobile engine (and transmission) performance. It’s recommended for use in both air-cooled and liquid-cooled 4-cycle engines and it’s compatible with...
Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without...
niversal tractor fluid, with Synerlec®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives.
Royal Purple's Marine Hydraulic Oil™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment...
Synchromax is a manual transmission fluid that increases performance and the life of your equipment. It improves shifting, reduces gear noise and increases power transfer to the wheels. It also...
Syndraulic® Extreme is a clean, long life, energy efficient, minimum leak, hydraulic oil specifically designed for hydraulic systems operating at low ambient temperatures. Its high viscosity index coupled with its...
Syndraulic® is a clean, long life, energy efficient, minimum leak, hydraulic oil possessing exceptional film strength and wear protection properties. It greatly increases both the life of the oil and...
Thermyl-Tuff® is recommended for heavily loaded open gears, skid rails, bushings, couplings, bearings, cables, etc., or low speed bearings operating at high temperatures. Thermyl-Tuff® is a viscous, tacky, semi-fluid lubricant...
Universal tractor fluid, with Synerlec®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives.