3M⢠60 Series thin high-temperature PTFE tapes are used in applications requiring consistent performance and minimum shrinkage across a wide range of temperatures. Suitable for use on high-temperature coils, capacitors, and wire harnesses.
PTFE film tape with silicone thermosetting adhesive. Extremely resistant to chemicals. High arc resistance. Free of carbonizing materials. 2.0-mil PTFE backing. Operating temperature up to +180 °C
Width = 6mm
Thickness = 0.10mm
Length = 33m
Colour = Black
Minimum Operating Temperature = 0°C
Model Number = 3M 60
Maximum Operating Temperature = +180°C
RS Components, Ltd. | |
---|---|
Product Category | Adhesive Tapes |
Product Number | 8855117 |
Type | Adhesive Tape |