Boyd Custom Bonding and Adhesive System

Description
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an adhesives expert with decades of experience designing custom solutions that feature adhesives and tape for quick and easy assembly. Solutions: Soft or hard durometers which help determine conformability or stability Low to high flexibility Repositionable or low tack for applications that require rework ability Resistance to UV, solvents, plasticizer migration, various chemicals & environmental exposures for reliable performance in diverse or harsh environments Optically clear adhesives (OCA), transparent or translucent tapes Heat activated tapes for ultimate bond adhesion Specialized low surface energy (LSE) formulations for hard to stick to substrates like powder coated surfaces, certain plastic or rubber compounds & oil residue Ultra low or high temperature resistance for environmental extremes Low VOC (volatile organic compound) adhesives for sensitive or enclosed applications Heat & flame resistant solutions Thermally or electrically conductive adhesives & tapes Custom thicknesses, lengths, widths, colors, adhesion ratings Formatted for use with automated assembly equipment & easy pick-and-place Designed & cut to custom shapes or slit-to-width Innovative converting processes for island placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy formulations (LSE) Ultra high bond formulations Differentially coated tapes (different adhesive types on either side) Hook-and-loop options for bonding in repeated use applications Custom coatings / formulations
Description
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an adhesives expert with decades of experience designing custom solutions that feature adhesives and tape for quick and easy assembly. Solutions: Soft or hard durometers which help determine conformability or stability Low to high flexibility Repositionable or low tack for applications that require rework ability Resistance to UV, solvents, plasticizer migration, various chemicals & environmental exposures for reliable performance in diverse or harsh environments Optically clear adhesives (OCA), transparent or translucent tapes Heat activated tapes for ultimate bond adhesion Specialized low surface energy (LSE) formulations for hard to stick to substrates like powder coated surfaces, certain plastic or rubber compounds & oil residue Ultra low or high temperature resistance for environmental extremes Low VOC (volatile organic compound) adhesives for sensitive or enclosed applications Heat & flame resistant solutions Thermally or electrically conductive adhesives & tapes Custom thicknesses, lengths, widths, colors, adhesion ratings Formatted for use with automated assembly equipment & easy pick-and-place Designed & cut to custom shapes or slit-to-width Innovative converting processes for island placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy formulations (LSE) Ultra high bond formulations Differentially coated tapes (different adhesive types on either side) Hook-and-loop options for bonding in repeated use applications Custom coatings / formulations

Suppliers

Company
Product
Description
Supplier Links
Custom Bonding and Adhesive System -  - Boyd
Pleasanton, CA, United States
Custom Bonding and Adhesive System
Custom Bonding and Adhesive System
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an adhesives expert with decades of experience designing custom solutions that feature adhesives and tape for quick and easy assembly. Solutions: Soft or hard durometers which help determine conformability or stability Low to high flexibility Repositionable or low tack for applications that require rework ability Resistance to UV, solvents, plasticizer migration, various chemicals & environmental exposures for reliable performance in diverse or harsh environments Optically clear adhesives (OCA), transparent or translucent tapes Heat activated tapes for ultimate bond adhesion Specialized low surface energy (LSE) formulations for hard to stick to substrates like powder coated surfaces, certain plastic or rubber compounds & oil residue Ultra low or high temperature resistance for environmental extremes Low VOC (volatile organic compound) adhesives for sensitive or enclosed applications Heat & flame resistant solutions Thermally or electrically conductive adhesives & tapes Custom thicknesses, lengths, widths, colors, adhesion ratings Formatted for use with automated assembly equipment & easy pick-and-place Designed & cut to custom shapes or slit-to-width Innovative converting processes for island placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface energy formulations (LSE) Ultra high bond formulations Differentially coated tapes (different adhesive types on either side) Hook-and-loop options for bonding in repeated use applications Custom coatings / formulations

Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly.

There are a number of key performance indicators that help Boyd identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive.

Boyd is an adhesives expert with decades of experience designing custom solutions that feature adhesives and tape for quick and easy assembly.

Solutions:

  • Soft or hard durometers which help determine conformability or stability
  • Low to high flexibility
  • Repositionable or low tack for applications that require rework ability
  • Resistance to UV, solvents, plasticizer migration, various chemicals & environmental exposures for reliable performance in diverse or harsh environments
  • Optically clear adhesives (OCA), transparent or translucent tapes
  • Heat activated tapes for ultimate bond adhesion
  • Specialized low surface energy (LSE) formulations for hard to stick to substrates like powder coated surfaces, certain plastic or rubber compounds & oil residue
  • Ultra low or high temperature resistance for environmental extremes
  • Low VOC (volatile organic compound) adhesives for sensitive or enclosed applications
  • Heat & flame resistant solutions
  • Thermally or electrically conductive adhesives & tapes
  • Custom thicknesses, lengths, widths, colors, adhesion ratings
  • Formatted for use with automated assembly equipment & easy pick-and-place
  • Designed & cut to custom shapes or slit-to-width
  • Innovative converting processes for island placement of adhesive, full or selective coverage & kiss-cut applications

Materials:

  • Transfer tape (“free film”)
  • Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.)
  • Acrylic tape, modified acrylic, rubber & silicone
  • Low surface energy formulations (LSE)
  • Ultra high bond formulations
  • Differentially coated tapes (different adhesive types on either side)
  • Hook-and-loop options for bonding in repeated use applications
  • Custom coatings / formulations
Supplier's Site

Technical Specifications

  Boyd
Product Category Adhesive Tapes
Product Name Custom Bonding and Adhesive System
Type Foam Bonding Tape; Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Discs - AF00125 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details