Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500°F) or Acrylic adhesive (to 350°F). These tapes are also offered with release liner or without liner (self-wound).
| Lanmar, Inc. | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 635-6 |
| Product Name | PTFE Coated Fiberglass Tape |
| Type | Adhesive Tape; Industrial Tape |
| Color | Natural- Brown |
| Backing | Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer |
| Adhesive | Pressure Sensitive; Silicone |