Polyguard Products, Inc. Drainage and Protection System PolyFlow® 18H

Description
Polyguard Flow 18H Drainage and Protection System is a strong (18,000 lb/ft2 compressive strength) "Dimple board" system for normal horizontal applications. POLYGUARD DRAINAGE MATS are three-part prefabricated geocomposite drain consisting of a formed polystyrene core covered on one side with polypropylene filter fabric. The fabric allows water to pass into the drain core while restricting the movement of soil particles which might clog the core. The core allows the water to flow to designated drainage exits. POLYGUARD FLOW 15-P is designed primarily for vertical applications and POLYGUARD FLOW 18-H is designed for horizontal applications. POLYGUARD DRAINAGE MATS also have a built-in film protection layer. Use of a protection board is not necessary on most applications as the polymeric film layer protects softer waterproofing materials such as POLYGUARD 650 waterproofing membrane. The many uses include foundation walls, retaining walls, inclined drains, french drains, trench drains, interceptor drains, embankment drainage, athletic fields, earthen dams, planters, under slabs, and under pavers.
Datasheet
Description
Polyguard Flow 18H Drainage and Protection System is a strong (18,000 lb/ft2 compressive strength) "Dimple board" system for normal horizontal applications. POLYGUARD DRAINAGE MATS are three-part prefabricated geocomposite drain consisting of a formed polystyrene core covered on one side with polypropylene filter fabric. The fabric allows water to pass into the drain core while restricting the movement of soil particles which might clog the core. The core allows the water to flow to designated drainage exits. POLYGUARD FLOW 15-P is designed primarily for vertical applications and POLYGUARD FLOW 18-H is designed for horizontal applications. POLYGUARD DRAINAGE MATS also have a built-in film protection layer. Use of a protection board is not necessary on most applications as the polymeric film layer protects softer waterproofing materials such as POLYGUARD 650 waterproofing membrane. The many uses include foundation walls, retaining walls, inclined drains, french drains, trench drains, interceptor drains, embankment drainage, athletic fields, earthen dams, planters, under slabs, and under pavers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drainage and Protection System - PolyFlow® 18H - Polyguard Products, Inc.
Ennis, TX, United States
Drainage and Protection System
PolyFlow® 18H
Drainage and Protection System PolyFlow® 18H
Polyguard Flow 18H Drainage and Protection System is a strong (18,000 lb/ft2 compressive strength) "Dimple board" system for normal horizontal applications. POLYGUARD DRAINAGE MATS are three-part prefabricated geocomposite drain consisting of a formed polystyrene core covered on one side with polypropylene filter fabric. The fabric allows water to pass into the drain core while restricting the movement of soil particles which might clog the core. The core allows the water to flow to designated drainage exits. POLYGUARD FLOW 15-P is designed primarily for vertical applications and POLYGUARD FLOW 18-H is designed for horizontal applications. POLYGUARD DRAINAGE MATS also have a built-in film protection layer. Use of a protection board is not necessary on most applications as the polymeric film layer protects softer waterproofing materials such as POLYGUARD 650 waterproofing membrane. The many uses include foundation walls, retaining walls, inclined drains, french drains, trench drains, interceptor drains, embankment drainage, athletic fields, earthen dams, planters, under slabs, and under pavers.

Polyguard Flow 18H Drainage and Protection System is a strong (18,000 lb/ft2 compressive strength) "Dimple board" system for normal horizontal applications.

POLYGUARD DRAINAGE MATS are three-part prefabricated geocomposite drain consisting of a formed polystyrene core covered on one side with polypropylene filter fabric. The fabric allows water to pass into the drain core while restricting the movement of soil particles which might clog the core. The core allows the water to flow to designated drainage exits. POLYGUARD FLOW 15-P is designed primarily for vertical applications and POLYGUARD FLOW 18-H is designed for horizontal applications.

POLYGUARD DRAINAGE MATS also have a built-in film protection layer. Use of a protection board is not necessary on most applications as the polymeric film layer protects softer waterproofing materials such as POLYGUARD 650 waterproofing membrane. The many uses include foundation walls, retaining walls, inclined drains, french drains, trench drains, interceptor drains, embankment drainage, athletic fields, earthen dams, planters, under slabs, and under pavers.

Supplier's Site Datasheet

Technical Specifications

  Polyguard Products, Inc.
Product Category Protective Liners and Lining Systems
Product Number PolyFlow® 18H
Product Name Drainage and Protection System
Function Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear; Drainage Mat
Unlock Full Specs
to access all available technical data

Similar Products

Ceramapure™ PL90 Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Pipes / Piping
Form Liner
View Details
Custom Wear Plates and Liners - Haynes 25® / L605 - High Performance Alloys, Inc.
Specs
Function Heat or Fire Protection; Abrasion or Sliding Wear
Industry / Application Chemical
Liner Materials Metal
View Details
Silica Woven Fabric and Textiles - SILTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Thickness 0.0270 to 0.2000 inch (0.6858 to 5.08 mm)
Industry / Application Furnace / Refractory; PowerGeneration; Welding Blankets, Curtains, Pads, Furnace/Turbine/Thermocouple Insulation, Fire-Resistant Doors
View Details
Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details