Epsilon Technology Corp. Datasheets for Product and Material Test Fixtures and Accessories

Material test fixtures and accessories include mechanical testing grips, fixtures, sample heaters, extensometers, specimen cutters, and other specialized test components.
Product and Material Test Fixtures and Accessories: Learn more

Product Name Notes
Designed for use on round specimens. Due to the contact point variation that can occur between specimens of different diameters, units with these knife edges must be calibrated with posts...
Knife edges designed for use on transverse extensometers and applications where blunt edges are required. These are primarily used on transverse or diametral extensometers, such as the 3575, 3575AVG and...
Knife edges for applications where the additional length is required, such as where the grips are very close together. Longer lengths are available on special order.
Produced from hardened tool steel, these knife edges are used for a wide range of applications, and can be used on both round and rectangular shaped specimens. These are the...
Produced from high toughness tool steel. These knife edges are used in applications where the standard knife edges may experience excessive chipping, such as on very hard metals. They are...
These knife edges are designed to be used in environments where additional strength and corrosion resistance is required. Primary applications are in biomedical testing where the knife edges may be...
These knife edges are typically used in low cycle fatigue applications on hard metals where metallic knife edges would likely experience undue wear. They are also used on the submersible...
These knife edges were designed for use on flat specimens. They ensure stable contact on flat test samples due to 3-point contact.