Renesas Electronics Corporation ISL94202IRTZ-T7A

Description
Protect, Monitor and Balance Rechargeable Battery Packs. Battery Type = Lithium Cobalt Oxide, Lithium Iron Phosphate, Lithium Manganese Oxide Mounting Type = Surface Mount Package Type = TQFN Pin Count = 48 Typical Operating Supply Voltage = 4 - 36 V Dimensions = 6 x 6 x 0.75mm Length = 6mm Maximum Operating Temperature = +85 °C Height = 0.75mm Width = 6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1349680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Protect, Monitor and Balance Rechargeable Battery Packs. Battery Type = Lithium Cobalt Oxide, Lithium Iron Phosphate, Lithium Manganese Oxide Mounting Type = Surface Mount Package Type = TQFN Pin Count = 48 Typical Operating Supply Voltage = 4 - 36 V Dimensions = 6 x 6 x 0.75mm Length = 6mm Maximum Operating Temperature = +85 °C Height = 0.75mm Width = 6mm

Protect, Monitor and Balance Rechargeable Battery Packs.
Battery Type = Lithium Cobalt Oxide, Lithium Iron Phosphate, Lithium Manganese Oxide
Mounting Type = Surface Mount
Package Type = TQFN
Pin Count = 48
Typical Operating Supply Voltage = 4 - 36 V
Dimensions = 6 x 6 x 0.75mm
Length = 6mm
Maximum Operating Temperature = +85 °C
Height = 0.75mm
Width = 6mm

Supplier's Site
 - 1349184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Protect, Monitor and Balance Rechargeable Battery Packs. Battery Type = Lithium Cobalt Oxide, Lithium Iron Phosphate, Lithium Manganese Oxide Mounting Type = Surface Mount Package Type = TQFN Pin Count = 48 Typical Operating Supply Voltage = 4 - 36 V Dimensions = 6 x 6 x 0.75mm Length = 6mm Maximum Operating Temperature = +85 °C Height = 0.75mm Width = 6mm

Protect, Monitor and Balance Rechargeable Battery Packs.
Battery Type = Lithium Cobalt Oxide, Lithium Iron Phosphate, Lithium Manganese Oxide
Mounting Type = Surface Mount
Package Type = TQFN
Pin Count = 48
Typical Operating Supply Voltage = 4 - 36 V
Dimensions = 6 x 6 x 0.75mm
Length = 6mm
Maximum Operating Temperature = +85 °C
Height = 0.75mm
Width = 6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Charger ICs
Product Number 1349680
Cell Type Lithium Cobalt Oxide, Lithium Iron Phosphate, Lithium Manganese Oxide
Unlock Full Specs
to access all available technical data

Similar Products

BQ24088 750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation - BQ24088DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
7 suppliers
1 to 4-Cell Li-Ion Battery Manager For Application Processors - BD99954MWV - ROHM Semiconductor GmbH
Specs
Charger Type Switching
Cell Type Li-Ion
Package Type UQFN040V5050
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details