Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED 20-HTSSOP 0 to 70
BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED
Integrated battery charging ICs from Texas Instruments intended for use with Lithium-Ion & Lithium-Polymer cells. These devices provide a complete charging and monitoring solution and include internal power devices capable of supplying charging currents of up to several amps.
Battery Type = Lithium-Ion
Mounting Type = Surface Mount
Package Type = HTSSOP
Pin Count = 20
Typical Operating Supply Voltage = 4.5 - 10 V
Dimensions = 6.5 x 4.4 x 1.15mm
Length = 6.5mm
Height = 1.15mm
Maximum Operating Temperature = +70 °C
Width = 4.4mm
Integrated battery charging ICs from Texas Instruments intended for use with Lithium-Ion & Lithium-Polymer cells. These devices provide a complete charging and monitoring solution and include internal power devices capable of supplying charging currents of up to several amps.
Battery Type = Lithium-Ion
Mounting Type = Surface Mount
Package Type = HTSSOP
Pin Count = 20
Typical Operating Supply Voltage = 4.5 - 10 V
Dimensions = 6.5 x 4.4 x 1.15mm
Length = 6.5mm
Height = 1.15mm
Maximum Operating Temperature = +70 °C
Width = 4.4mm
Delivery on production packaging - Tube. This product is non-returnable.
Integrated battery charging ICs from Texas Instruments intended for use with Lithium-Ion & Lithium-Polymer cells. These devices provide a complete charging and monitoring solution and include internal power devices capable of supplying charging currents of up to several amps.
Battery Type = Lithium-Ion
Mounting Type = Surface Mount
Package Type = HTSSOP
Pin Count = 20
Typical Operating Supply Voltage = 4.5 - 10 V
Dimensions = 6.5 x 4.4 x 1.15mm
Length = 6.5mm
Maximum Operating Temperature = +70 °C
Height = 1.15mm
Width = 4.4mm
IC BATT CHG LI-ION 2CEL 20HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1154102-BQ24006PWP
Packaging: Tube
Operating Temperature Range: -40°C ~ 70°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 2
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 8.4V
Family Name: bq24006
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-HTSSOP
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): MAX14745GEWX+T; MAX14745AEWX+; MAX14745EEWX+T;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 2CEL 20HTSSOP
IC BATT CHG LI-ION 2CEL 20HTSSOP
Charger IC Lithium Ion 20-HTSSOP
IC BATT CHG LI-ION 2CEL 20HTSSOP
Texas Instruments | Rochester Electronics | RS Components, Ltd. | Lingto Electronic Limited | Win Source Electronics | LIXINC Electronics Co., Limited | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
Product Number | BQ24006PWP | BQ24006PWP | 6622268 | BQ24006PWP | 1154102-BQ24006PWP | BQ24006PWP | 296-9383-5-ND | BQ24006PWP | BQ24006PWP |
Product Name | BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24006PWP | Integrated Circuits | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | ||
Charger Type | Linear | Linear | |||||||
Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium-Ion | Li-Ion; Lithium Ion | Li-Ion | Li-Ion; Lithium Ion | ||||
Features | Lead-Free | Lead-Free | |||||||
Package Type | HTSSOP | SOP; SSOP; TSSOP; HTSSOP20 | HTSSOP | SSOP | SSOP; Tube | 20-PowerTSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
Supply Voltage | 10 volts | 8.4 volts | 10 volts | 10 volts |