Manufacturer: Richtek USA Inc.
Win Source Part Number: 734005-RT9519AGQW
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Family Name: RT9519A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.richtek.com
Manufacturer Package: 20-WQFN (3x3)
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): LTC4058XEDD-4.2#TRPB
Introduction Date: April 18, 2011
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 20WQFN
Charger IC Lithium Ion 20-WQFN (3x3)
IC BATT CHG LI-ION 1CELL 20WQFN
IC BATT CHG LI-ION 1CELL 20WQFN
IC BATT CHG LI-ION 1CELL 20WQFN
IC BATT CHG LI-ION 1CELL 20WQFN
Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
Product Number | 734005-RT9519AGQW | RT9519AGQW | RT9519AGQW | 1028-1192-1-ND | RT9519AGQW |
Product Name | PMIC - PMIC - Battery Chargers - RT9519AGQW | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | PMIC - Battery Chargers |
Features | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | |
Cells | 1 | 1 | |||
Charge Current | 1200 mA | 1200 mA | 1200 mA | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |