Curtiss-Wright, Valve Group Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| 3-way solenoid valve is designed for long life while continuously energized in critical applications such as containment isolation. Specifically designed to support containment isolation and other continuously energized fail-safe applications. | |
| Change-over-Valve with flushed superlong bellows and emergency gland or with stuffing box seal. Switch-over valve or in combination with safety valves for toxic, aggressive and inflammable gases and liquids, boiler... | |
| Curtis Wright provides a variety of industrial grade check valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore... | |
| Curtis Wright provides a variety of industrial grade control valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore... | |
| Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore... | |
| Curtis Wright provides a variety of industrial grade globe valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore... | |
| Curtis Wright provides a variety of industrial grade plug valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore... | |
| Curtis Wright provides a variety of industrial grade pressure relief valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems,... | |
| Hermetically sealed valves with all moving parts contained inside a static pressure boundary. Target Rock applies its advanced solenoid valve technology to protect our environment by solving the problem of... | |
| Over 3,000 solenoid valves installed worldwide in nuclear safety related applications. Plant designers have increasingly taken advantage of the low cost and ease of installation of solenoid valves as compared... | |
| Responds to standard plant control signals, throttling flow to meet exact plant requirements. This technology is particularly well suited for emergency applications where a dependable and/or safety-grade pneumatic supply (required... | |
| Shut Off Cock and Reversing Cock (3-way-cock) with lubrication system, approved stem sealing system in accordance with TA-Luft. Especially for coke oven gas in coke oven plants, battery heating system. |