Curtiss-Wright, Valve Group Control Valves

Description
Curtis Wright provides a variety of industrial grade control valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright control valves are supplied through their Daume Control Valves or Phonix manufacturing facilities. Available in either a Straight pattern body, Angle pattern body or three-way body designs. Uses: Industrial Applications High prerssure and temperature service environments Power Plants Petrochemical Plants Overview of Applications: Liquid chlorine service and similar dangerous, toxic, aggressive and corrosive media (for example phosgene) Regulating valve or mixing valve for toxic, aggressive and inflammable gases and liquids, boiler and cooling water, saturated steam etc. Highly toxic, aggressive, inflammable, volatile and expensive media under consideration of the material resistance
Description
Curtis Wright provides a variety of industrial grade control valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright control valves are supplied through their Daume Control Valves or Phonix manufacturing facilities. Available in either a Straight pattern body, Angle pattern body or three-way body designs. Uses: Industrial Applications High prerssure and temperature service environments Power Plants Petrochemical Plants Overview of Applications: Liquid chlorine service and similar dangerous, toxic, aggressive and corrosive media (for example phosgene) Regulating valve or mixing valve for toxic, aggressive and inflammable gases and liquids, boiler and cooling water, saturated steam etc. Highly toxic, aggressive, inflammable, volatile and expensive media under consideration of the material resistance

Suppliers

Company
Product
Description
Supplier Links
Control Valves -  - Curtiss-Wright, Valve Group
East Farmingdale, NY, USA
Control Valves
Control Valves
Curtis Wright provides a variety of industrial grade control valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright control valves are supplied through their Daume Control Valves or Phonix manufacturing facilities. Available in either a Straight pattern body, Angle pattern body or three-way body designs. Uses: Industrial Applications High prerssure and temperature service environments Power Plants Petrochemical Plants Overview of Applications: Liquid chlorine service and similar dangerous, toxic, aggressive and corrosive media (for example phosgene) Regulating valve or mixing valve for toxic, aggressive and inflammable gases and liquids, boiler and cooling water, saturated steam etc. Highly toxic, aggressive, inflammable, volatile and expensive media under consideration of the material resistance

Curtis Wright provides a variety of industrial grade control valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications.

Curtiss-Wright control valves are supplied through their Daume Control Valves or Phonix manufacturing facilities.

Available in either a Straight pattern body, Angle pattern body or three-way body designs.

Uses:

  • Industrial Applications
  • High prerssure and temperature service environments
  • Power Plants
  • Petrochemical Plants

Overview of Applications:

Liquid chlorine service and similar dangerous, toxic, aggressive and corrosive media (for example phosgene)

Regulating valve or mixing valve for toxic, aggressive and inflammable gases and liquids, boiler and cooling water, saturated steam etc.

Highly toxic, aggressive, inflammable, volatile and expensive media under consideration of the material resistance

Supplier's Site

Technical Specifications

  Curtiss-Wright, Valve Group
Product Category Industrial Valves
Product Name Control Valves
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86915 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355NSRL-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details