QualiChem, Inc. Datasheets for Metalworking Lubricants, Coolants, and Fluids
Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications.
Metalworking Lubricants, Coolants, and Fluids: Learn more
| Product Name | Notes |
|---|---|
| EQO-MAX 759 is a highly formulated, heavy-duty cutting oil for the machining of all ferrous and non-ferrous metals. The unique combination of extreme pressure compounds, polar lubricants, and next generation... | |
| GEOCOOL 890 is a premium Gas-to-Liquid (GTL) based semi-synthetic coolant, designed to excel in difficult applications. This REACH compliant formula does not contain boron, boric acid, chlorine, sulfur, or formaldehyde... | |
| MET-CUT 734 is an economical straight oil designed for both cutting and grinding applications. This straight oil is formulated with unique extreme pressure additives along with excellent polar lubrication. MET-CUT... | |
| Q-CUT 215 is a semi-synthetic coolant designed for light to moderate duty applications and is ideally suited for shops that predominantly machine aluminum alloys or that require a chlorine-free coolant. | |
| XTREME CUT 230 is a premium semi-synthetic fluid for machining and grinding ferrous and nonferrous alloys. This universal fluid delivers the lubricity and versatility of a premium soluble oil, yet... | |
| XTREME CUT 240 is a semi-synthetic, chlorine-free cutting and grinding fluid capable of performing on a wide range of materials, including steel, stainless steel, aluminum, nickel alloys, yellow metals, and... | |
| XTREME CUT 250C is a premium quality, heavy duty metalworking coolant. It is designed to provide optimum tool life and surface finishes on a wide variety of materials including aluminum,... | |
| XTREME CUT 719L is a low viscosity, high-performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools and fixturing, including titanium, stainless steel, and cobalt chrome. | |
| XTREME CUT 719S is a high performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools, and fixturing, including titanium, stainless steel, and cobalt chrome. Gas-to-Liquid... | |
| XTREME CUT 735 is a medium to heavy-duty straight oil designed for Swiss-style screw machines and other applications that require dual or tri-purpose oils. This straight oil is formulated with... |