High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators 16-TSSOP -55 to 125
Monostable Multivibrator 21 ns 16-TSSOP
IC MULTIVIBRATOR 21NS 16TSSOP
Monostable Multivibrator 21ns 16-TSSOP
IC MULTIVIBRATOR 21NS 16TSSOP
Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
Product Number | CD74HC4538PWG4 | CD74HC4538PWG4 | CD74HC4538PWG4 | CD74HC4538PWG4-ND | CD74HC4538PWG4 |
Product Name | CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators | Multivibrators | Logic - Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
Type | Retriggerable | Non-Retriggerable | |||
Supply Voltage | 3.3V; 5V; 2 | 2 V ~ 6 V | |||
Package Type | Other; PDIP,SO,SOIC,TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | TSSOP; Other; 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | |
Logic Family | HC | ||||
Propagation Delay | 54 ns |