Texas Instruments CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123PWR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWR - Texas Instruments
Dallas, TX, United States
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC123PWR
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123PWR
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125

Supplier's Site Datasheet
Thief River Falls, MN, United States
Multivibrators
296-12780-1-ND
Multivibrators 296-12780-1-ND
Monostable Multivibrator 25ns 16-TSSOP

Monostable Multivibrator 25ns 16-TSSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Multivibrators
296-12780-6-ND
Multivibrators 296-12780-6-ND
Monostable Multivibrator 25ns 16-TSSOP

Monostable Multivibrator 25ns 16-TSSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Multivibrators
296-12780-2-ND
Multivibrators 296-12780-2-ND
Monostable Multivibrator 25ns 16-TSSOP

Monostable Multivibrator 25ns 16-TSSOP

Supplier's Site Datasheet
Logic - Logic - Multivibrators - CD74HC123PWR - 083148-CD74HC123PWR - Win Source Electronics
Yishun, Singapore
Logic - Logic - Multivibrators - CD74HC123PWR
083148-CD74HC123PWR
Logic - Logic - Multivibrators - CD74HC123PWR 083148-CD74HC123PWR
Manufacturer: Texas Instruments Win Source Part Number: 083148-CD74HC123PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083148-CD74HC123PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Multivibrators - CD74HC123PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC123PWR
Multivibrators CD74HC123PWR
Monostable Multivibrator 25 ns 16-TSSOP

Monostable Multivibrator 25 ns 16-TSSOP

Supplier's Site
Logic - Multivibrators - CD74HC123PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC123PWR
Logic - Multivibrators CD74HC123PWR
IC MULTIVIBRATOR 25NS 16TSSOP

IC MULTIVIBRATOR 25NS 16TSSOP

Supplier's Site Datasheet
 - CD74HC123PWR - Rochester Electronics
Newburyport, MA, United States
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset

CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset

Supplier's Site Datasheet
 - 6627008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Monostable Multivibrators from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Monostable Multivibrator Number of Elements per Chip = 2 Maximum High Level Output Current = -5.2mA Maximum Low Level Output Current = 5.2mA Minimum Pulse Width = 17 ns Maximum Propagation Delay Time @ Maximum CL = 320 ns @ 2 V Maximum Quiescent Current = 0.008mA Mounting Type = Surface Mount Package Type = TSSOP Delivery on production packaging - Reel. This product is non-returnable.

Texas Instruments range of Monostable Multivibrators from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Monostable Multivibrator
Number of Elements per Chip = 2
Maximum High Level Output Current = -5.2mA
Maximum Low Level Output Current = 5.2mA
Minimum Pulse Width = 17 ns
Maximum Propagation Delay Time @ Maximum CL = 320 ns @ 2 V
Maximum Quiescent Current = 0.008mA
Mounting Type = Surface Mount
Package Type = TSSOP
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 6627008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Monostable Multivibrators from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Monostable Multivibrator Number of Elements per Chip = 2 Maximum High Level Output Current = -5.2mA Maximum Low Level Output Current = 5.2mA Minimum Pulse Width = 17 ns Maximum Propagation Delay Time @ Maximum CL = 320 ns @ 2 V Maximum Quiescent Current = 0.008mA Mounting Type = Surface Mount Package Type = TSSOP

Texas Instruments range of Monostable Multivibrators from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Monostable Multivibrator
Number of Elements per Chip = 2
Maximum High Level Output Current = -5.2mA
Maximum Low Level Output Current = 5.2mA
Minimum Pulse Width = 17 ns
Maximum Propagation Delay Time @ Maximum CL = 320 ns @ 2 V
Maximum Quiescent Current = 0.008mA
Mounting Type = Surface Mount
Package Type = TSSOP

Supplier's Site
Integrated Circuits - CD74HC123PWR - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
CD74HC123PWR
Integrated Circuits CD74HC123PWR
IC MULTIVIBRATOR 25NS 16TSSOP

IC MULTIVIBRATOR 25NS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC123PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC123PWR
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC123PWR
IC MULTIVIBRATOR 25NS 16TSSOP

IC MULTIVIBRATOR 25NS 16TSSOP

Supplier's Site
Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Texas Instruments - 29AH3608 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Texas Instruments
29AH3608
Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Texas Instruments 29AH3608
MULTIVIBRATOR, MONOSTABLE, TSSOP-16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

MULTIVIBRATOR, MONOSTABLE, TSSOP-16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Rochester Electronics RS Components, Ltd. LIXINC Electronics Co., Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC123PWR 296-12780-1-ND 083148-CD74HC123PWR CD74HC123PWR CD74HC123PWR CD74HC123PWR 6627008P CD74HC123PWR CD74HC123PWR 29AH3608
Product Name CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HC123PWR Multivibrators Logic - Multivibrators Integrated Circuits Integrated Circuits (ICs) - Logic - Multivibrators Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Texas Instruments
Type Retriggerable Non-Retriggerable Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6.0 V 6V
Package Type Other; PDIP,SO,SOIC,TSSOP TSSOP; Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; TSSOP16 TSSOP SOP; SSOP; TSSOP; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 SSOP; TSSOP Other; TSSOP
Logic Family HC CMOS HCMOS
Propagation Delay 68 ns 320 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
9 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BMT - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221ADGVR - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
View Details
8 suppliers