Calpipe Industries, Inc. Datasheets for Conduit Fittings

Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more

Product Name Notes
Our Commitment to Provide the Best • 24 to 72 hour turn-around time on production runs and specials • 2 to 3 day shipping to most of the continental U.S.
UL Listed Stainless Steel Conduit, Conduit Fittings & Accessories WE SHIP WORLDWIDE! Stainless Steel is the highest quality, most durable, easy to install, UL-approved conduit material available for use in...
Calbrite's UL and ASTM Compliant Stainless steel couplings are fabricated in all popular sizes from heavy duty Type 316 stock. Quick delivery turn-around, usually within one day in continental United...
CalbriteTM stainless steel light wall conduit is equivalent to a non-threaded stainless IMC conduit.Calbrite light wall conduit is more impact resistant compared with EMT and is 100% recyclable.Stainless steel light...
CalbriteTM stainless steel rigid conduit is manufactured in type 304 & 316 stainless to meet stringent sanitary requirements and withstand harsh corrosiveenvironment s. The conduit is polished to a bright,...
Made of Aluminum
NEMA 4X suitable for damp locations, Type 304SS
Stainless Steel LIGHT WALL Conduit Elbows are also available in Type 304SS & Type306SS Trade Sizes: 1/2" - 6"Degree of Bend: 11-1/4°, 15°,22-1/2°, 30°,45°, 90°