8-Bit Identity Comparators (P=Q) w/ Enable, Open Collector Outputs, 20K Ohm Q-Input Pullup Resistor 20-SOIC 0 to 70
Logic Comparators Octal Binary/BCD Idy Comparators w/Enable
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = ALS
Logic Function = Identity Comparator
Output Function = A=B
Number of Bits = 8
Output Type = Open Collector
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 20
Maximum High Level Output Current = 0.1mA
Advanced Low-Power Schottky Bipolar Logic. Operating Voltage 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = ALS
Logic Function = Identity Comparator
Output Function = A=B
Number of Bits = 8
Output Type = Open Collector
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 20
Maximum High Level Output Current = 0.1mA
Delivery on production packaging - Tube. This product is non-returnable.
IC COMPARATOR IDENTITY 8B 20SOIC
Magnitude Comparator Bit Active High Output A=B 20-SOIC
SN74ALS518 8-Bit Identity Comparators (P=Q) w/ Enable, Open Collector Outputs, 20K Ohm Q-Input Pullup Resistor
Texas Instruments | VAST STOCK CO., LIMITED | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Rochester Electronics | |
---|---|---|---|---|---|---|
Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
Product Number | SN74ALS518DW | SN74ALS518DW | 8099487 | SN74ALS518DW | 296-33741-5-ND | SN74ALS518DW |
Product Name | SN74ALS518 8-Bit Identity Comparators (P=Q) w/ Enable, Open Collector Outputs, 20K Ohm Q-Input Pullup Resistor | Logic Comparators | Integrated Circuits (ICs) - Logic - Comparators | Comparators | ||
Type | Identity | Identity | Identity | Identity | ||
Supply Voltage | Other; 4.5 | Other | 4.5V ~ 5.5V | |||
Package Type | Other; TTL | SOIC | SOIC | SOIC; Other; SOIC20 | ||
Logic Family | ALS | TTL | ||||
Number of Bits | 8 | 8 |