Jiangyin Xinghuo Deyue Technology Co., Ltd. Datasheets for Voltage and Potential Transformers

Voltage and potential transformers are used to measure voltage (potential). The secondary voltage is substantially proportional to the primary voltage and differs from it in phase by an angle that is approximately zero.
Voltage and Potential Transformers: Learn more

Product Name Notes
Applicable frequency: 10KHZ-1MHZ; Voltage rating: 3KV/1mA/1Min; Operating temperature: -25℃~ 55℃; Working humidity: ≤95%; Insulation class: class B.
CE;UL;UKCA
The Current Transformer for indoor use: Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant...