Jiangyin Xinghuo Deyue Technology Co., Ltd. Datasheets for Instrument Transformers

nstrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications.
Instrument Transformers: Learn more

Product Name Notes
0-10Vac/Rated(passiv e)
0-5Vac/Rated-A
0-5Vac/Rated-B
100mVac/KA(naked)
24V/1.5A
24V/1A
4-20mAdc/Rated
5Aac/Rated
Applicable frequency: 10KHZ-1MHZ; Voltage rating: 3KV/1mA/1Min; Operating temperature: -25℃~ 55℃; Working humidity: ≤95%; Insulation class: class B.
CE;UL;UKCA
For indoor use, higher insulation category; Applicable cable specifications:p19-7 6mm; Applicable primary current:50-2000A; Applicable for secondary output: mA or mV optional; Nylon housing,UL94-V0 rated; Applicable for wire output, black and...
For indoor use; Applicable busbar: 20*30-80*160mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for secondary heavy loads; Meet higher accuracy requirements. Voltage level: 0.66/0.72KV; Withstand voltage level: 3KV/1mA/1Min;
For indoor use; Applicable cable specifications: p16-50mm; Applicable primary current: 100-1000A; Applicable secondary current: 5A/1A; Applicable for wire connection, the secondary cable; specification: 2.5mm²or 1.5 mm²RVB, length customized. Insulation category:...
For indoor use; Applicable cable specifications: p24mm; Applicable primary current: 50-200A; Applicable for secondary output: mA or mV optional; Nylon housing,UL94-V0 rated; Applicable for wire output,black and white double-wire, black...
For indoor use; Applicable cable specifications: p6-70mm; Applicable primary current: 50-1000A; Applicable for secondary output: mA or mV optional; Nylon housing, UL94-V0 rated; Applicable for wire output,black and white double-wire,...
For indoor use; Applicable cable specifications:p8-70 mm; Applicable primary current: 50-1000A; Applicable for secondary output: mA or mV optional; Nylon housing,UL94-V0 rated; Applicable for wire output, black and white double-wire,...
For outdoor use, Level of protection IP67; Applicable cable specifications: φ20-80mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for cable for secondary connection, length customized. Voltage level: 0.66/0.72KV;
For outdoor use,Level of protectionlP67; Applicable cable specifications:p20-5 0mm; Applicable primary current: 150-500A; Applicable secondary current: mA or mV optional; Applicable for these scenarios requiring electrical penetration to measure electricity;
Jiangyin Spark XH-BCT Series of Solid Core Current Transformer design for better accuracy for 0.333V output .5 standard models for your choice. Measure current from 5Amp to 600 Amp.Solid core...
Linearity: ≤1%; Response time: ≤300ms; Operating humidity: ≤95%; Current range: 1%-100%; Output form: 4-20mAdc(two-wire)/0 -10Vdc/0-5Vdc; Rated frequency: 50HZ; Load: ≤5002(current type)/≥100K(voltage type); Power supply voltage: 24Vdc (current type)/12V-15Vdc (voltage type);
Measured current range: ≤±2000A; Output form: 4-20mAdc(three-wire) /±4Vdc; Load: ≤500(current type)/≥100K(voltaget ype); Power supply voltage: 12V-24Vdc; Power consumption current: <40mAdc; Accuracy(Linearity): ≤1%; Response time: ≤50ns(±4Vdc)/≤300ms( 4-20mAdc); Operating humidity: ≤95%.
RS485 Modbus-Rtu
The Current Transformer for indoor use: Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant...