H2O Control Products, Inc. Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| 14 oz. Grease Gun Cartridge | |
| 8 ounce can with application brush | |
| Corrosion Control is a light oil, high dielectric formulation that stops corrosion in electrical enclosures. As a superior moisture inhibitor, H2O Corrosion Control helps keep contact points working efficiently. Perfect... | |
| With the ability to withstand temperatures to 250º C, Excel 440 provides unsurpassed friction/wear reduction and is highly effective in applications such as high stress chain lubrication, break-oil for metal... |