H2O Control Products, Inc. Datasheets for Compressed Air Dryers
Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air.
Compressed Air Dryers: Learn more
| Product Name | Notes |
|---|---|
| ¼” Filter Head, 12 gpm, 11/16”-16thrd. Post | |
| ¾” Filter Head, 12 gpm, 1”-12thrd. Post | |
| ¾” Filter Head, 12 gpm, 1-12thrd. Post | |
| 1 ½” Dual Head, 100 gpm, 1 ½”-16thrd. Post | |
| 1 ½” Filter Head, 50 gpm, 1 ½”-16thrd. Post | |
| 1 ¼” Filter Head, 50 gpm, 1 ½”-16thrd. Post | |
| 1” Filter Head, 12 gpm, 1 3/8”-12thrd. Post | |
| 1” Filter Head, 12 gpm, 1”-12thrd. Post | |
| 1” Filter Head, 12 gpm, 1-12thrd. Post | |
| 1” Filter Head, 50 gpm, 1 ½”-16thrd. Post | |
| 1” Filter Head, 50 gpm, 1-1/2”-16thrd. Post | |
| 1-1/2” Dual Head, 100 gpm, 1-1/2”-16thrd. Post | |
| 1-1/2” Filter Head, 50 gpm, 1-1/2”-16thrd. Post | |
| 1-1/4” Filter Head, 50 gpm, 1-1/2”-16thrd. Post | |
| 1/4" Filter Head. 4" Filter, 4oz. Corrosion Guard | |
| 4" x 3" Filter, 10 Micron 11/16" thread | |
| 4” x 5” Filter, 10 Mic 1”-12thrd. | |
| 4” x 9” Filter, 10 Mic 1”-12thrd. | |
| 5” x 11” Filter, 10 Mic 1 ½”-16thrd | |
| The H2O Transformer Breathers (The Non-Silica Gel Alternative). Amazing moisture absorbing capacity, non-toxic, environmentally friendly and can be disposed of in any Municipal landfill. Simple, inexpensive, a miracle money saver... |