Isotech North America Datasheets for Furnaces (industrial)
Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run.
Furnaces (industrial): Learn more
| Product Name | Notes |
|---|---|
| Heatpipes provide the ideal conditions for the creation and maintenance of freeze points from ITS-90. 1. The furnace core is an especially-designed stress-free isothermal heat pipe, which provides a very... | |
| Model 426 is for Aluminum, Silver slim fixed point cells as well as for comparison calibration. Heatpipes provide the ideal conditions for the creation and maintenance of slim ITS-90 cells. | |
| The Annealing Furnace, model 414, is designed to heat, anneal and cool SPRT's (Standard Platinum Resistance Thermometers) prior to calibration. The temperature range of the Furnace - from ambient to... | |
| The Isotech Low Temperature Fixed Point Furnace is designed specifically to realize and maintain the freeze plateau of Isotech Indium, Tin and Zinc Fixed Point Cells, for calibration of thermometers... | |
| The Isotech Medium Temperature Furnace is designed specifically to realize and maintain the freeze plateau of Isotech Indium, Tin, Zinc and Aluminum Cells, for the calibration of thermometers on ITS-90. | |
| The recent addition to our long-established range of metrology furnaces offers an alternative for those who prefer 3-Zone furnaces to Heat-Pipe technology. The 3 Zones create a controlled volume of... |