The range of Panasonic Soft-PGS (Compressible Type) are graphite sheets dedicated for use as thermal interface materials. The Soft-PGS (Compressible Type) has high compressibility compared to standard PGS, which enables reducing the thermal resistance by following gap, warpage and distortion of targets / substrates. The excellent heat resistance and reliability of the Soft-PGS help to obtain longer service life and higher performance of various components, such as power modules. The Soft-PGS (Compressible Type) is cost-saving, because it allows you to reduce your existing processes. Unlike grease, there is no necessity for printing process, since it is a sheet-type product. There are no problems found in grease and phase change materials in the Soft-PGS, which makes it excellent TIM.
⢠Thermal Resistance: 0.2K cm²/W (600 kPA). ⢠Highly reliable and long lasting. ⢠RoHs compliant. ⢠Operating temperature range -55°C to 400°C
Dimensions = 136 x 69mm
Thickness = 0.2mm
Length = 136mm
Width = 69mm
Thermal Conductivity = 400W/m·K
Material = Graphite
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +400°C
Series = EYGS
Operating Temperature Range = -55 - +400 °C
The range of Panasonic Soft-PGS (Compressible Type) are graphite sheets dedicated for use as thermal interface materials. The Soft-PGS (Compressible Type) has high compressibility compared to standard PGS, which enables reducing the thermal resistance by following gap, warpage and distortion of targets / substrates. The excellent heat resistance and reliability of the Soft-PGS help to obtain longer service life and higher performance of various components, such as power modules. The Soft-PGS (Compressible Type) is cost-saving, because it allows you to reduce your existing processes. Unlike grease, there is no necessity for printing process, since it is a sheet-type product. There are no problems found in grease and phase change materials in the Soft-PGS, which makes it excellent TIM.
⢠Thermal Resistance: 0.2K cm²/W (600 kPA). ⢠Highly reliable and long lasting. ⢠RoHs compliant. ⢠Operating temperature range -55°C to 400°C
Dimensions = 136 x 69mm
Thickness = 0.2mm
Length = 136mm
Width = 69mm
Thermal Conductivity = 400W/m·K
Material = Graphite
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +400°C
Operating Temperature Range = -55 - +400 °C
Series = EYGS
THERMAL INTERFACE MATERIAL, 69X136MM; Thermal Conductivity:400W/m.
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Thermal Compounds and Thermal Interface Materials | Thermal Compounds and Thermal Interface Materials |
Product Number | 1359675 | 13AC3483 |
Product Name | Thermal Interface Material, 69X136Mm; Thermal Conductivity Panasonic | |
Form / Shape | Pad |