Henkel Corporation - Electronics Gap Pad A2000 8806384664577

Suppliers

Company
Product
Description
Supplier Links
Gap Pad A2000 8806384664577
Gap Pad A2000 acts as a thermal interface and electrical insulator between electrical components and heat sinks. In the thickness range of 10 to 40 mil, Gap Pad A2000 is supplied with natural tack on both sides, allowing for excellent compliance to the adjacent surfaces of components. The 40 mil material thickness is supplied with lower tack on one side, allowing for burn-in processes and easy rework. Your benefits Thermal conductivity: 2.0 W/m-K Fiberglass reinforced for puncture, shear and tear resistance Electrically isolating Applications Computer and peripherals; between CPU and heat spreader Telecommunications Heat Pipe assemblies RDRAM™ memory modules CDROM / DVD cooling Area where heat needs to be transferred to a frame chassis or other type of heat spreader DDR SDRAM memory modules Gap Pad A2000 Downloads Selection Guide RoHS Certificate Halogen Testing Report SDS 简体中文 SDS English EU SDS Deutsch Application Note 116

Gap Pad A2000 acts as a thermal interface and electrical insulator between electrical components and heat sinks. In the thickness range of 10 to 40 mil, Gap Pad A2000 is supplied with natural tack on both sides, allowing for excellent compliance to the adjacent surfaces of components. The 40 mil material thickness is supplied with lower tack on one side, allowing for burn-in processes and easy rework.

Your benefits

  • Thermal conductivity: 2.0 W/m-K
  • Fiberglass reinforced for puncture, shear and tear resistance
  • Electrically isolating

Applications

  • Computer and peripherals; between CPU and heat spreader
  • Telecommunications
  • Heat Pipe assemblies
  • RDRAM™ memory modules
  • CDROM / DVD cooling
  • Area where heat needs to be transferred to a frame chassis or other type of heat spreader
  • DDR SDRAM memory modules

Gap Pad A2000 Downloads
Selection Guide
RoHS Certificate
Halogen Testing Report
SDS 简体中文
SDS English EU
SDS Deutsch
Application Note 116

Supplier's Site

Technical Specifications

  Henkel Corporation - Electronics
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 8806384664577
Product Name Gap Pad A2000
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Higher Viscosity Uv Curable System For Bonding, Sealing And Coating - UV10TK40M - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; UV curing system
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Bectron® - PL 1102 - ELANTAS PDG, Inc.
ELANTAS PDG, Inc.
Specs
Use Encapsulant or Conformal Coating
Form / Shape Liquid
Industry Electronics
View Details
Thermal Conductive Gel Pad - PK605 - Shiu Li Technology Co., Ltd
Shiu Li Technology Co., Ltd
Specs
Type / Form Sheet or Film
Chemical System Silicone
Features Gap Filler, Foam in Place Gasket; Thermally Conductive; UL Rating
View Details
 - 7074660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Pad
Use Temperature -40 to 392 F (-40 to 200 C)
Thermal Conductivity 3.2 W/m-K (1.85 BTU-ft/hr-ft²-F)
View Details