Alpha Moisture Systems Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
| Product Name | Notes |
|---|---|
| Model AMT Dewpoint Transmitter is a 2-wire 4-20 mA loop-powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory... | |
| Model AMT-Ex Dewpoint Transmitter is a 3-wire 4-20 mA powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory... | |
| Model CMH Chilled Mirror Hygrometer accurately measures the dewpoint of a gas by cooling a mirrored surface, over which the gas flows until a layer of dew forms on the... | |
| The DS1200 Dewpoint Hygrometer is a panel-mounted single-channel Indicator specifically designed to work with an Alpha Moisture Systems online Transmitter for continuous trace moisture measurement in gases, dry compressed air,... | |
| The DS4000 Dewpoint Hygrometer is a panel mounted single-channel Indicator specifically designed to work with an Alpha Moisture Systems online Transmitter for continuous trace moisture measurement in gases and dry... | |
| The revolutionary SADP mini 2 Portable Dewpoint Meter manufactured by Alpha Moisture Systems sets new response speed, accuracy, and repeatability standards. It is the perfect instrument for spot-checking dewpoint and... | |
| The SADP mini 2-Ex is certified Intrinsically Safe to IECEx, ATEX, and cULus for use in hazardous areas and with potentially explosive gases. The revolutionary SADP mini 2-Ex Intrinsically Safe... | |
| Complete turnkey laboratory calibration systems or individual modules Manual or fully automatic Moisture Generators, Desiccant Driers, Touchscreen Interface and Chilled Mirror Hygrometer Proprietary software to automate calibration, data collection, processing... |