Alpha Moisture Systems Datasheets for Hygrometers and Humidity Measurement Instruments

Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air.
Hygrometers and Humidity Measurement Instruments: Learn more

Product Name Notes
Model AMT Dewpoint Transmitter is a 2-wire 4-20 mA loop-powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory...
Model AMT-Ex Dewpoint Transmitter is a 3-wire 4-20 mA powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory...
Model CMH Chilled Mirror Hygrometer accurately measures the dewpoint of a gas by cooling a mirrored surface, over which the gas flows until a layer of dew forms on the...
The DS1200 Dewpoint Hygrometer is a panel-mounted single-channel Indicator specifically designed to work with an Alpha Moisture Systems online Transmitter for continuous trace moisture measurement in gases, dry compressed air,...
The DS4000 Dewpoint Hygrometer is a panel mounted single-channel Indicator specifically designed to work with an Alpha Moisture Systems online Transmitter for continuous trace moisture measurement in gases and dry...
The revolutionary SADP mini 2 Portable Dewpoint Meter manufactured by Alpha Moisture Systems sets new response speed, accuracy, and repeatability standards. It is the perfect instrument for spot-checking dewpoint and...
The SADP mini 2-Ex is certified Intrinsically Safe to IECEx, ATEX, and cULus for use in hazardous areas and with potentially explosive gases. The revolutionary SADP mini 2-Ex Intrinsically Safe...
Complete turnkey laboratory calibration systems or individual modules Manual or fully automatic Moisture Generators, Desiccant Driers, Touchscreen Interface and Chilled Mirror Hygrometer Proprietary software to automate calibration, data collection, processing...