Alpha Moisture Systems Dewpoint Transmitter for Hazardous Applications AMT-Ex

Description
Model AMT-Ex Dewpoint Transmitter is a 3-wire 4-20 mA powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(v), ppb(v), g/m3, and lb/MMSCF. Model AMT-Ex is certified Intrinsically safe to IECEx, and ATEX for use in hazardous areas and with potentially explosive atmospheres using the specified Signal Isolator in the safe area. At the heart of the AMT-Ex Dewpoint Transmitter is our ultra-high capacitance aluminum oxide sensor, which delivers unsurpassed sensitivity, speed of response, accuracy, repeatability, stability, and long service life. Every unit is supplied with a Calibration Certificate traceable to International Humidity Standards, guaranteeing accuracy to ± 2 ºC dew point.
Datasheet
Description
Model AMT-Ex Dewpoint Transmitter is a 3-wire 4-20 mA powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(v), ppb(v), g/m3, and lb/MMSCF. Model AMT-Ex is certified Intrinsically safe to IECEx, and ATEX for use in hazardous areas and with potentially explosive atmospheres using the specified Signal Isolator in the safe area. At the heart of the AMT-Ex Dewpoint Transmitter is our ultra-high capacitance aluminum oxide sensor, which delivers unsurpassed sensitivity, speed of response, accuracy, repeatability, stability, and long service life. Every unit is supplied with a Calibration Certificate traceable to International Humidity Standards, guaranteeing accuracy to ± 2 ºC dew point.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dewpoint Transmitter for Hazardous Applications - AMT-Ex - Alpha Moisture Systems
Bradford, United Kingdom
Dewpoint Transmitter for Hazardous Applications
AMT-Ex
Dewpoint Transmitter for Hazardous Applications AMT-Ex
Model AMT-Ex Dewpoint Transmitter is a 3-wire 4-20 mA powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(v), ppb(v), g/m3, and lb/MMSCF. Model AMT-Ex is certified Intrinsically safe to IECEx, and ATEX for use in hazardous areas and with potentially explosive atmospheres using the specified Signal Isolator in the safe area. At the heart of the AMT-Ex Dewpoint Transmitter is our ultra-high capacitance aluminum oxide sensor, which delivers unsurpassed sensitivity, speed of response, accuracy, repeatability, stability, and long service life. Every unit is supplied with a Calibration Certificate traceable to International Humidity Standards, guaranteeing accuracy to ± 2 ºC dew point.

Model AMT-Ex Dewpoint Transmitter is a 3-wire 4-20 mA powered transmitter that continuously measures moisture in process gas or compressed air. The 4-20 mA linear output signal can be factory configured for any of the following moisture units:- °C or °F dewpoint, ppm(v), ppb(v), g/m3, and lb/MMSCF. Model AMT-Ex is certified Intrinsically safe to IECEx, and ATEX for use in hazardous areas and with potentially explosive atmospheres using the specified Signal Isolator in the safe area. At the heart of the AMT-Ex Dewpoint Transmitter is our ultra-high capacitance aluminum oxide sensor, which delivers unsurpassed sensitivity, speed of response, accuracy, repeatability, stability, and long service life. Every unit is supplied with a Calibration Certificate traceable to International Humidity Standards, guaranteeing accuracy to ± 2 ºC dew point.

Supplier's Site Datasheet

Technical Specifications

  Alpha Moisture Systems
Product Category Moisture Meters
Product Number AMT-Ex
Product Name Dewpoint Transmitter for Hazardous Applications
Technology Capacitive
Variables Measured DewPoint
Form Factor Transmitter
Dew Point Range -166 to 68 F (-110 to 20 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity Sensor Components - 10142048-01 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Air Humidity Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Pressure; Temperature
Form Factor Meter
View Details