Low Input Voltage Synchronous Boost Converter with Fixed 3.3V Output 10-VSSOP -40 to 85
Texas Instruments | |
---|---|
Product Category | IC Switching Voltage Regulators |
Product Number | TPS61016DGSG4 |
Product Name | TPS61016 Low Input Voltage Synchronous Boost Converter with Fixed 3.3V Output |
Configuration / Function | Boost |
Output Voltage Type | Fixed |
Package Type | Other; VSSOP |
Special Features | Enable,Light Load Efficiency,Output Discharge,Power Good |
Output Voltage | 3.3 volts |