SIMPLE SWITCHER? 42V, 1.5A Step-Down Switching Regulator 16-HTSSOP -40 to 125
Switching Voltage Regulators 42V 1.5A SD Switching Reg
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 1.5A 16-PowerTSSOP (0.173", 4.40mm Width)
Manufacturer: Texas Instruments
Win Source Part Number: 1052962-LM25575QMH/N
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 50kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.225V
Maximum Output Voltage: 40V
Minimum Input Voltage: 6V
Alternative Parts (Cross-Reference): LM25575MHX/NOPB; LM25575QMHX/NOPB; LM25575QMH/NOPB; BD9E300EFJ-LBE2;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Automotive
LM25575-Q1 42V, 1.5A Step-Down Switching Regulator
LM25575-Q1 42V, 1.5A Step-Down Switching Regulator
IC REG BUCK ADJ 1.5A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 1.5A 16-PowerTSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 1.5A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 1.5A 16HTSSOP
Texas Instruments | VAST STOCK CO., LIMITED | DigiKey | Win Source Electronics | Rochester Electronics | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LM25575QMH/NOPB | LM25575QMH/NOPB | LM25575QMH/NOPB-ND | 1052962-LM25575QMH/NOPB | LM25575QMH/NOPB | LM25575QMH/NOPB | LM25575QMH/NOPB | LM25575QMH/NOPB |
Product Name | LM25575-Q1 SIMPLE SWITCHER? 42V, 1.5A Step-Down Switching Regulator | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25575QMH/NOPB | Integrated Circuits | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
Configuration / Function | Buck | Buck | Buck | Buck; Buck | ||||
Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
Package Type | Other; HTSSOP | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 16-HTSSOP | SSOP; Other; HTSSOP16 | SSOP; Other; Tube | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
Output Voltage | 1.23 to 40 volts | 1.23 to 40 volts | 1.23 volts | 1.23 volts | 1.23 to 40 volts | 1.23 volts |